EN
  • EN
  • DE
  • IT

74AHCT245D,118

Part No 74AHCT245D,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 20SO  /  Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Nexperia USA Inc.
Series 74AHCT
Package Tape & Reel
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SO
Base Product Number 74AHCT245
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935261960118,568-8813-2,568-8813-1,1727-6542-6,1727-6542-2,74AHCT245D,118-ND,2156-74AHCT245D,118,568-8813-2-ND,74AHCT245D-T,568-8813-1-ND,74AHCT245D118,568-8813-6-ND,1727-6542-1,NEXNXP74AHCT245D,118,2156-74AHCT245D,118-NEX,568-8813-6,74AHCT245D-T-ND
Standard Package 2,000
Win Source Part Number 1044105-74AHCT245D,118
Ultra Librarian 3D Model Ultra Librarian 74AHCT245D,118 CAD Model

Description

The 74AHCT245D,118 from Nexperia USA Inc. is a high-quality integrated circuit that offers reliable and precise performance.

  • Series: 74AHCT
  • Logic Type: Non-Inverting
  • Voltage: 5.5V (Maximum)
  • Current: 100mA (AC/DC)
  • Package Type: Tape and Reel
  • Mounting Type: SMD (SMT)
  • Temperature Range: -40°C to 125°C

You May Also Be Interested in

Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 24TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 20DHXQFN
Lowest to $0.1805
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20-LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2723 $50.3755
450+ $0.2235 $100.5750
695+ $0.2165 $150.4675
955+ $0.2095 $200.0725
1,235+ $0.2025 $250.0875
1,655+ $0.1816 $300.5480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess