EN
  • EN
  • DE

74ALVC16245DGG,518

Part No 74ALVC16245DGG,518
Manufacturer Nexperia USA Inc.
Catalog Custom Parts (0 - A)
Description 74ALVC16245; 74ALVCH16245 - 16-bit transceiver with direction pin; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TSSOP
Direction Bidirectional
High Level Output Current -24 mA
Logic Function Transceiver
Low Level Output Current 24 mA
Max Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.2 V
Mount Surface Mount
Number of Channels 16
Number of Circuits 2
Number of Elements 2
Number of Pins 48
Packaging Tape and Reel
Polarity Non-Inverting
Propagation Delay 2.1 ns
Quiescent Current 200 nA
Radiation Hardening No
RoHS Compliant
Turn-On Delay Time 5.7 ns
Win Source Part Number 1200904-74ALVC16245DGG,518
Categories Custom Parts
Manufacturer Nexperia USA Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALVC16245DGG,518 CAD Model

Description

The Nexperia USA Inc. 74ALVC16245DGG,518 is a tape and reel packaged electronic component with two circuits, two elements, and bidirectional direction. The manufacturer is Nexperia USA Inc..

  • Circuits: 2
  • Elements: 2
  • Direction: Bidirectional
  • Channels: 16
  • Pins: 48
  • Polarity: Non-Inverting
  • High Level Output Current: -24mA
  • Low Level Output Current: 24mA
  • Quiescent Current: 200nA
  • Propagation Delay: 2.1ns
  • Supply and Demand Status: Limited
  • Case/Package: TSSOP
  • Application: Transceiver
  • Win Source Part Number: 1200904-74ALVC16245DGG,518

You May Also Be Interested in

Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Microchip Technology
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Voltage Multipliers Inc.
Need more? Email Us
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Linear Technology
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess