EN
  • EN
  • DE

74ALVC164245DGG-QJ

Part No 74ALVC164245DGG-QJ
Manufacturer Nexperia USA Inc.
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR BIDIR 48TSSOP / Voltage Level Translator Bidirectional 2 Circuit 8 Channel 48-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q100, 74ALVC
Package Tape & Reel
Product Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 2
Channels per Circuit 8
Voltage - VCCA 1.5 V ~ 3.6 V
Voltage - VCCB 1.5 V ~ 5.5 V
Output Type Tri-State, Non-Inverted
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Base Product Number 74ALVC164245
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 995574-74ALVC164245DGG-QJ
Ultra Librarian 3D Model Ultra Librarian 74ALVC164245DGG-QJ CAD Model

Description

The 995574-74ALVC164245DGG-QJ is a bidirectional voltage level translator integrated circuit (IC) from Nexperia USA Inc.

  • Series: 74ALVC
  • Standard: AEC-Q100
  • Circuits: Two
  • Channels: 8 per circuit
  • VCCA: 1.5V to 3.6V
  • VCCB: 1.5V to 5.5V
  • Output Type: Tri-state, non-inverted
  • Mounting Type: Surface Mount
  • Package: 48-TFSOP
  • Packaging: Tape and reel
  • Operating Temperature: -40°C to 125°C

You May Also Be Interested in

ON Semiconductor
Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $29.1534
Nexperia USA Inc.
TXRX 8BIT TRANSLATNG 24DHVQFN
Lowest to $1.1617
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525
Nexperia USA Inc.
Bus Transceivers XCVR 8BIT LVL SHIFTR
Lowest to $2.3583
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $10.5564
ON Semiconductor
Quad MECL-to-TTL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $10.0285
Texas Instruments
IC BUS TXRX DUAL SC70-6
Lowest to $0.2376
ON Semiconductor
9-Bit TTL to ECL Translator
Lowest to $3.1728
ON Semiconductor
IC XLATOR ECL-TTL QUAD 16SOEIAJ
Lowest to $13.7373

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess