EN
  • EN
  • DE

74ALVC245PW,112

Part No 74ALVC245PW,112
Manufacturer Nexperia USA Inc.
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
Manufacturer Nexperia USA Inc.
Series 74ALVC
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name 74ALVC245
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 74ALVC245PWDH-ND, 74ALVC245PWDH, 935269726112
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908086-74ALVC245PW,112
Ultra Librarian 3D Model Ultra Librarian 74ALVC245PW,112 CAD Model

Description

The Nexperia USA Inc. 74ALVC245PW,112 is an 8-bit transceiver with non-inverting features.

  • Type: 8-bit transceiver
  • Features: Non-inverting
  • Output: 3-state
  • Package: 20-TSSOP
  • Operating temperature range: -40°C to 85°C (TA)
  • Series: 74ALVC
  • Tube: 75
  • Supply and demand status: balance
  • REACH: unaffected

You May Also Be Interested in

Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 20DHXQFN
Lowest to $0.1805
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6246 $60.1198
31+ $3.7953 $117.6543
48+ $3.6764 $176.4672
65+ $3.5574 $231.2310
84+ $3.4396 $288.9264
113+ $3.0839 $348.4807
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess