EN
  • EN
  • DE

74ALVCH16601DGGY

Part No 74ALVCH16601DGGY
Manufacturer Nexperia USA Inc.
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC UNIV BUS TXRX 18BIT 56TSSOP  /  Universal Bus Transceiver 18-Bit 56-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Universal Bus Functions
Mfr Nexperia USA Inc.
Series 74ALVCH
Package Tape & Reel (TR)
Logic Type Universal Bus Transceiver
Number of Circuits 18-Bit
Current - Output High, Low 24mA, 24mA
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Base Product Number 74ALVCH16601
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935262546518
Standard Package 2,000
Win Source Part Number 1044427-74ALVCH16601DGGY
Ultra Librarian 3D Model Ultra Librarian 74ALVCH16601DGGY CAD Model

Description

The Win Source Part Number 1044427-74ALVCH16601DGGY is an 18-bit universal bus transceiver, which is a part of the 74ALVCH series of integrated circuits.

  • Voltage Supply Range: 2.3V to 3.6V
  • Logic Type: universal bus transceiver
  • Current Output High and Low: 24mA, 24mA
  • Operating Temperature Range: -40°C to 85°C
  • Package Type: 56-TFSOP (0.240", 6.10mm Width)
  • Mounting: Surface mount technology
  • Manufacturer: Nexperia USA Inc.
  • Base Product Number: 74ALVCH16601

You May Also Be Interested in

UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Texas Instruments
IC TXRX NON-INVERT 6V 14-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20-LCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess