EN
  • EN
  • DE

74AUP1G06GM,115

Part No 74AUP1G06GM,115
Manufacturer Nexperia USA Inc.
Catalog Logic - Gates and Inverters
Description IC INVERTER O-D LP 6-XSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Features Open Drain
Supply Voltage - Operating 0.8 V to 3.6 V
Current - Quiescent (Max) 0.5μA
Current - Output High, Low -, 4mA
Logic Level - Low 0.7 V to 0.9 V
Logic Level - High 1.6 V to 2 V
Max Propagation Delay @ V, Max CL 10.5ns @ 3.3V, 30pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 6-XSON, SOT886 (1.45x1)
Dimension 6-XFDFN
Win Source Part Number 1007741-74AUP1G06GM,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74AUP1G06GM,115 CAD Model

Description

The 74AUP1G06GM,115 is a single inverter gate manufactured by Nexperia USA Inc.

  • Supply and Demand Status: sufficient
  • Application: level shifting, signal inversion, and waveform shaping
  • Output: open drain output
  • Quiescent Current: low
  • Propagation Delay: low
  • Output Drive Capability: high
  • Temperature Range: wide
  • Package Size: small

You May Also Be Interested in

Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8TSSOP
Lowest to $0.9385
ON Semiconductor
IC INVERT SCHMITT 2CH 2-IN 6UDFN / Inverter IC 2 Channel Schmitt Trigger 6-UDFN (1x1)
Lowest to $0.0915
Nexperia USA Inc.
IC GATE XOR 4CH 2-INP 14TSSOP
Lowest to $0.1484
ON Semiconductor
IC GATE AND 1CH 2-INP SC88A
Lowest to $0.0325
Nexperia USA Inc.
IC GATE NAND 3CH 3-INP 14TSSOP
Lowest to $0.8804
Diodes Incorporated
IC GATE AND 1CH 3-INP DFN1010-6
Lowest to $0.1415
ON Semiconductor
IC GATE OR 1CH 2-INP SC88A / OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ON Semiconductor
IC INVERT SCHMITT 2CH 2-INP SC88 / Inverter IC 2 Channel Schmitt Trigger Input SC-70-6
Lowest to $0.1444
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $2.7893

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess