EN
  • EN
  • DE

74AUP1G125GM,115

Part No 74AUP1G125GM,115
Manufacturer Nexperia USA Inc.
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF DVR TRI-ST LOW PWR 6XSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 4mA, 4mA
Supply Voltage - Operating 0.8 V to 3.6 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 6-XSON, SOT886 (1.45x1)
Win Source Part Number 1007757-74AUP1G125GM,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74AUP1G125GM,115 CAD Model

Description

The Nexperia USA Inc. 74AUP1G125GM,115 is a non-inverting buffer with a push-pull output type.

  • Current-Output High: 4mA
  • Current-Output Low: 4mA
  • Mounting Type: Surface Mount Device (SMD)
  • Packaging: Reel
  • Temperature Range: -40°C to 125°C (TA)
  • Case/Package: 6-XSON, SOT886 (1.45x1)
  • Supply Voltage: 0.8V to 3.6V
  • Market Status: Open market
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
Texas Instruments
TTL-compatible CMOS 4.5V~5.5V 8 1 [email protected],50pF SSOP-20 Buffers, Drivers, Receivers, Transceivers
Lowest to $0.8732
Texas Instruments
DUAL 8-BIT TO 9-BIT PARITY BUS TRANSCEIVERS
Need more? Email Us
Texas Instruments
IC BUFFER INVERT 6V 16DIP
Lowest to $1.4388
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
Toshiba Semiconductor and Storage
2V~5.5V 1 4 4uA 3.8ns@5V,15pF TSSOP-14B Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.4366
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess