EN
  • EN
  • DE

74AUP1G157GM-Q100X

Part No 74AUP1G157GM-Q100X
Manufacturer Nexperia USA Inc.
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXR 1X2:1 6XSON/SOT886
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Multiplexer
Circuit 1 x 2:1
Independent Circuits 1
Current - Output High, Low 4mA, 4mA
Voltage Supply Source Single Supply
Voltage - Supply 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount
Case / Package 6-XFDFN
Supplier Device Package 6-XSON, SOT886 (1.45x1)
Package Tape & Reel
Supply and Demand Status Limited
Win Source Part Number 1506979-74AUP1G157GM-Q100X
Ultra Librarian 3D Model Ultra Librarian 74AUP1G157GM-Q100X CAD Model

Description

N

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SO
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 2X2:1 24-QFN
Lowest to $8.7314
ON Semiconductor
IC DIFF DIG MULTPL 1X4:1 20-QFN
Need more? Email Us
Texas Instruments
IC CROSSPOINT SW 1 X 2:2 16-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-DHVQFN
Lowest to $0.7327
ON Semiconductor
IC DATA SELECT/MUX 1X8:1 16TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess