EN
  • EN
  • DE

74AUP1G157GN,132

Part No 74AUP1G157GN,132
Manufacturer Nexperia USA Inc.
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 1 X 2:1 6XSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Manufacturer Nexperia USA Inc.
Series 74AUP
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 6-XFDFN
Case / Package 6-XSON (0.9x1)
Family Name 74AUP1G157
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 74AUP1G157GN132, 935291726132
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908103-74AUP1G157GN,132
Ultra Librarian 3D Model Ultra Librarian 74AUP1G157GN,132 CAD Model

Description

The 74AUP1G157GN,132 is a single 2-input multiplexer from Nexperia's AUP (Advanced Ultra-low Power) logic family. This device selects one of two data inputs based on the logic level applied to the select input (S). The selected data is then presented at the output (Y). The AUP family is characterized by its extremely low power consumption and high-speed performance, making it suitable for portable and battery-powered applications.

Applications

  • Data selection
  • Logic function generation
  • Signal routing
  • Mobile devices
  • Portable electronics

Features

  • Single 2-input multiplexer
  • Ultra-low power consumption
  • High-speed operation
  • Wide supply voltage range (0.8 V to 3.6 V)
  • Low noise
  • Complies with JEDEC standard no. 8-1A

Benefits

  • Extends battery life in portable devices
  • Enables fast data selection and routing
  • Reduces noise in sensitive applications
  • Simplifies system design with its single-gate function
  • Ensures compatibility with other logic devices

Additional Details

The 74AUP1G157GN,132 operates within a supply voltage range of 0.8 V to 3.6 V. It is available in a XSON6 package. The device features a select input (S) that determines which of the two inputs is routed to the output. The AUP logic family is designed for applications where power consumption is critical. The device's low noise characteristics make it suitable for use in mixed-signal environments.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2881 $59.4906
62+ $1.8780 $116.4360
96+ $1.8191 $174.6336
132+ $1.7602 $232.3464
170+ $1.7013 $289.2210
228+ $1.5258 $347.8824
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess