EN
  • EN
  • DE

74AUP1G57GW,125

Part No 74AUP1G57GW,125
Manufacturer Nexperia USA Inc.
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC CONFIG MULTI-FUNC GATE 6TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Nexperia USA Inc.
Series 74AUP
Package Tape & Reel
Product Status Active
Logic Type Configurable Multiple Function
Number of Circuits 1
Number of Inputs 3
Schmitt Trigger Input No
Output Type Single-Ended
Current - Output High, Low 4mA, 4mA
Voltage - Supply 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package 6-TSSOP
Base Product Number 74AUP1G57
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371091-74AUP1G57GW,125
Ultra Librarian 3D Model Ultra Librarian 74AUP1G57GW,125 CAD Model

Description

The 74AUP1G57GW is a multi-function logic gate from Nexperia USA Inc. It is part of the 74AUP series and is designed for use in logic applications such as gates and inverters.

  • Temperature Range: -40°C to 125°C
  • Voltage Supply: 0.8V to 3.6V
  • Logic Type: Configurable Multiple Function
  • Number of Circuits: 1
  • Number of Inputs: 3
  • Current Output (High): 4mA
  • Current Output (Low): 4mA
  • Schmitt Trigger Input: No
  • Package / Case: 6-TSSOP, SC-88, SOT-363
  • Mounting Type: Surface Mount

You May Also Be Interested in

Texas Instruments
IC GATE MULT-FUNC CONFIG 6SON / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1x1)
Need more? Email Us
Nexperia USA Inc.
IC BUFFER/INVERTER SGL X2SON6 / Buffer/Inverter Configurable 2 Circuit 2 Input (1, 1) Input 6-XSON (0.9x1)
Lowest to $0.3269
Microchip Technology
IC GATE CML UNIV I/O TERM 16MLF / Configurable Multiple Function Configurable 1 Circuit 2 Input 16-MLF® (3x3)
Need more? Email Us
Nexperia USA Inc.
IC 3-IN OR-AND GATE LP 6TSSOP
Need more? Email Us
National Semiconductor (TI)
OR/NOR GATE, 100K SERIES
Need more? Email Us
Fairchild/ON Semiconductor
INVERTER, LS SERIES / Configurable Circuit Input
Lowest to $0.4966
National Semiconductor (TI)
AND-OR-INVERT GATE
Need more? Email Us
Texas Instruments
IC CONFIG MULT-FUNC GATE SOT23-6 / Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6
Lowest to $0.3673
Texas Instruments
IC MULT-FUNCTION GATE 6DSBGA / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
390+ $0.1284 $50.0760
950+ $0.1053 $100.0350
1,475+ $0.1020 $150.4500
2,025+ $0.0988 $200.0700
2,620+ $0.0955 $250.2100
3,505+ $0.0856 $300.0280
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 390 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess