EN
  • EN
  • DE

74AUP2G17GN,132

Part No 74AUP2G17GN,132
Manufacturer Nexperia USA Inc.
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF DL SCHM TRG L PWR 6XSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Nexperia USA Inc.
Series 74AUP
Packaging Reel package
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 1
Input Type Schmitt Trigger
Output Type Push-Pull
Current - Output High, Low 4mA, 4mA
Operating Supply Voltage 0.8 V ~ 3.6 V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 6-XFDFN
Manufacturer Package 6-XSON, SOT1115 (0.9x1)
Win Source Part Number 765260-74AUP2G17GN,132
Popularity Medium
Supply and Demand Status Limited
Family Name 74AUP2G17
Introduction Date November 07, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 74AUP2G17GN,132 CAD Model

Description

The 74AUP2G17GN,132 from Nexperia is a dual Schmitt-trigger buffer. This device features two independent buffer gates, each with a Schmitt-trigger input to improve noise immunity. It is designed for ultra-low power and high-speed operation, making it suitable for portable and low-power applications.

Applications:

  • Signal conditioning
  • Line driving
  • Clock buffering
  • System reset
  • Mobile devices

Features:

  • Dual buffer with Schmitt-trigger inputs
  • Ultra-low power consumption
  • Wide supply voltage range: 0.8 V to 3.6 V
  • High-speed propagation delay: tpd = 2.5 ns (typical) at 3.3 V
  • Input hysteresis: 250 mV (typical)
  • Overvoltage tolerant inputs
  • ESD protection: HBM > 2000 V, MM > 200 V
  • CMOS technology

Benefits:

  • Provides clean and reliable signal transmission in noisy environments due to Schmitt-trigger inputs.
  • Reduces power consumption, extending battery life in portable devices.
  • Facilitates fast and efficient signal processing with high-speed performance.
  • Allows for operation in a wide range of systems with different voltage levels.
  • Protects against electrostatic discharge, enhancing system reliability.
  • Compact design saves board space and reduces component count.

Additional Details:

The 74AUP2G17GN,132 is available in a space-saving XSON8 package. The Schmitt-trigger inputs provide hysteresis, which improves noise immunity and ensures reliable switching even with slow or noisy input signals. The device operates over an extended temperature range of -40°C to +125°C. The input pins are overvoltage tolerant, allowing connection to higher voltage systems. This buffer is ideal for applications requiring low power consumption, high speed, and reliable signal transmission in noisy environments. The 74AUP2G17GN,132 is a cost-effective and efficient solution for implementing buffering and signal conditioning in digital circuits. Its small size and comprehensive features make it a versatile component for various applications, especially in portable devices and low-power systems. The device’s low power consumption contributes to longer battery life, making it an excellent choice for battery-operated applications.

You May Also Be Interested in

Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess