EN
  • EN
  • DE

74AVC2T245GU

Part No 74AVC2T245GU
Manufacturer Nexperia USA Inc.
Catalog Miscellaneous
Description 2-bit dual supply translating transceiver with configurable voltage translation; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Nexperia USA Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815863-74AVC2T245GU
Ultra Librarian 3D Model Ultra Librarian 74AVC2T245GU CAD Model

Description

The 74AVC2T245GU is a dual-bit bidirectional voltage-level translator from Nexperia. This device allows for data communication between systems operating at different voltage levels. It is part of the AVC (Advanced Very-low-voltage CMOS) logic family, known for its low power consumption and high-speed performance. It is commonly used in applications where different voltage domains need to interface with each other, such as in mobile devices, embedded systems, and networking equipment.

Applications:

  • Level Translation: Used to interface between microcontrollers or processors operating at different voltage levels.
  • Mobile Devices: Facilitates communication between different components in smartphones and tablets.
  • Embedded Systems: Enables connectivity between various modules with different voltage requirements.
  • Networking Equipment: Used in routers, switches, and other network devices for signal level adaptation.
  • Memory Interfaces: Translates voltage levels for connecting different memory types to processors.

Features:

  • Bidirectional level translation: Allows data transfer in both directions.
  • Wide supply voltage range: Operates from 0.8 V to 3.6 V.
  • Low power consumption: Minimizes power usage in battery-powered devices.
  • High-speed operation: Supports high data transfer rates.
  • Small package size: Available in space-saving packages for compact designs.
  • Output enable (OE) function: Provides control over the data flow.

Benefits:

  • Enables seamless communication between devices operating at different voltage levels.
  • Reduces power consumption, extending battery life in portable devices.
  • Supports high data transfer rates for fast and efficient communication.
  • Simplifies system design by eliminating the need for external level-shifting components.
  • Space-saving package minimizes board footprint.

Additional Details:

The 74AVC2T245GU features two independent channels for bidirectional level translation. It is designed to operate over a wide temperature range. The direction of data flow is determined by the DIR pin. When DIR is HIGH, data flows from A port to B port; when DIR is LOW, data flows from B port to A port. The output enable (OE) pin, when LOW, enables the outputs, and when HIGH, disables the outputs, placing them in a high-impedance state. This device is commonly available in a leadless micro SMD package. Consult the datasheet for detailed electrical characteristics, timing specifications, and application information.

You May Also Be Interested in

Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Comet America, LP
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4149 $56.5960
80+ $1.3254 $106.0320
120+ $1.2806 $153.6720
170+ $1.1911 $202.4870
220+ $1.1463 $252.1860
275+ $1.1015 $302.9125
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess