EN
  • EN
  • DE
  • IT

74HC11PW,118

Part No 74HC11PW,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Gates and Inverters
Description IC GATE AND 3CH 3-INP 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type AND Gate
Number of Circuits 3
Number of Inputs 3
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5 V to 1.8 V
Logic Level - High 1.5 V to 4.2 V
Max Propagation Delay @ V, Max CL 17ns @ 6V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Dimension 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 1008186-74HC11PW,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC11PW,118 CAD Model

Description

The 74HC11PW,118 manufactured by Nexperia USA Inc. is a Logic AND Gate IC. Nexperia USA Inc. 74HC11PW,118

  • Type: Logic AND Gate IC
  • Circuits: 3
  • Mounting: SMD (SMT)
  • Inputs: 3
  • Current Output: 5.2mA, 5.2mA
  • Maximum Propagation Delay: 17ns @ 6V, 50pF
  • Quiescent Current: 2μA
  • Logic Level (Low): 0.5 V to 1.8 V
  • Logic Level (High): 1.5 V to 4.2 V
  • Operating Temperature Range: -40°C to 125°C
  • Package: 14-TSSOP
  • Width: 0.173", 4.40mm
  • Status: Active

You May Also Be Interested in

Nexperia USA Inc.
74LVC1G14-Q100 - SINGLE SCHMITT
Lowest to $0.2673
Toshiba Semiconductor and Storage
PB-F LCX TSSOP 14 CMOS LOGIC
Lowest to $0.2266
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 5X2SON
Lowest to $1.1595
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.3260
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2608
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP / Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Lowest to $0.1832
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.5542
Nexperia USA Inc.
IC GATE AND 3CH 3-INP 14SO / AND Gate IC 3 Channel 14-SO
Lowest to $1.3639
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8VSSOP
Lowest to $0.4826

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess