EN
  • EN
  • DE

74HC173D,653

Part No 74HC173D,653
Manufacturer Nexperia USA Inc.
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Purpose Master Reset
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 4
Max Frequency 95MHz
Max Propagation Delay @ V, Max CL 30ns @ 6V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 7.8mA, 7.8mA
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent 4μA
Input Capacitance 3.5pF
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 16-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1008263-74HC173D,653
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC173D,653 CAD Model

Description

The 74HC173D,653 is a D-type tri-state, non-inverted flip-flop from Nexperia USA Inc.

  • Elements: one
  • Bits per Element: four
  • Maximum Propagation Delay: 30ns @ 6V and 50pF
  • Trigger Type: positive edge
  • Current Quiescent: 4μA
  • Input Capacitance: 3.5pF
  • Mounting: SMD (SMT)
  • Package: 16-SOIC

You May Also Be Interested in

STMicroelectronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.3269
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop With Data Enable
Lowest to $0.7512
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
DUAL D-TYPE POSITIVE-EDGE-TRIGGERED FLIP-FLIP-FLOPS WITH PRESET AND CLEAR
Lowest to $0.4571
ON Semiconductor
IC FF D-TYPE DUAL 4BIT 24SOP
Need more? Email Us
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.1455
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
ON Semiconductor
JK Flip Flop | IC FF JK TYPE SNGL 1BIT 8SOIC
Lowest to $5.8766

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7493 $52.4510
165+ $0.6148 $101.4420
255+ $0.5956 $151.8780
350+ $0.5764 $201.7400
450+ $0.5572 $250.7400
605+ $0.4996 $302.2580
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess