EN
  • EN
  • DE

ADP3654ARHZ-R7

Part No ADP3654ARHZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description IC MOSFET DVR 4A DUAL HS 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Operating Supply Voltage 4.5 V ~ 18 V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 4A, 4A
Input Type Inverting
Rise / Fall Time (Typ) 10ns, 10ns
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MiniSOIC-EP
Win Source Part Number 768039-ADP3654ARHZ-R7
Popularity Medium
Supply and Demand Status Balance
Family Name ADP3654
Introduction Date August 01, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADP3654ARHZ-R7 CAD Model

Description

ADP3654ARHZ-R7 Dual Channel Synchronous Step-Down Controller

The ADP3654ARHZ-R7 is a high-performance dual-channel synchronous step-down controller from the renowned manufacturer Analog Devices Inc. This advanced power management IC is designed to provide efficient, reliable, and precise voltage regulation for a variety of applications, including distributed power systems, communications infrastructure, and industrial equipment.

Key Features

  • Versatile Input Voltage Range: The device supports a wide input voltage range, accommodating various power supply requirements for different applications.
  • Dual Output Channels: With two independently regulated output channels, the ADP3654ARHZ-R7 can manage multiple power rails simultaneously, optimizing system performance and simplifying design complexity.
  • High Efficiency: Synchronous rectification ensures high efficiency, reducing power loss and improving thermal performance, which is crucial for maintaining the longevity and reliability of electronic systems.
  • Precision Voltage Regulation: The controller maintains tight voltage regulation, providing stable and consistent power to sensitive electronic components, thereby enhancing system stability and performance.
  • Adjustable Switching Frequency: The device offers the flexibility to set the switching frequency according to the specific requirements of the application, allowing designers to balance efficiency and component size.
  • Robust Protection Features: The ADP3654ARHZ-R7 includes a comprehensive suite of protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the safety and durability of the end application.
  • Compact Package: Housed in a compact 10-lead MSOP package, the controller minimizes board space and is ideal for space-constrained applications.

Applications

The ADP3654ARHZ-R7 is a versatile component that can be used in a wide range of applications. Its dual-channel operation makes it particularly well-suited for powering FPGAs, ASICs, and microprocessors that require multiple supply voltages. Additionally, its robust feature set and compact design make it an excellent choice for portable and battery-powered devices where efficiency and space are at a premium.

With the ADP3654ARHZ-R7, Analog Devices Inc. continues to demonstrate its commitment to providing innovative power management solutions that meet the evolving needs of modern electronic systems.

You May Also Be Interested in

Texas Instruments
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70
Lowest to $1.6651
Microchip Technology
IC GATE DRVR HI/LOW SIDE 8SOIC / High-Side or Low-Side Gate Driver IC Inverting 8-SOIC
Lowest to $3.1453
Texas Instruments
120V LOW COST HS/LS DRIVER / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $3.5817
Maxim Integrated
MAX626 DUAL POWER MOSFET DRIVER
Need more? Email Us
Maxim Integrated
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Allegro MicroSystems, LLC
IC GATE DRVR HALF-BRIDGE 24TSSOP / Half-Bridge Gate Driver IC Non-Inverting 24-TSSOP-EP
Lowest to $93.7398
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Infineon Technologies
GATE DRIVER IC
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE 16DIP / Low-Side Gate Driver IC Non-Inverting 16-PDIP
Lowest to $31.3291

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8206 $54.6180
70+ $1.4938 $104.5660
105+ $1.4472 $151.9560
145+ $1.4005 $203.0725
185+ $1.3538 $250.4530
250+ $1.2138 $303.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess