EN
  • EN
  • DE

74VHC14FT(BJ)

Part No 74VHC14FT(BJ)
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Gates and Inverters
Description Inverter, AEC-Q100, Hex, TSSOP-14 Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040683-74VHC14FT(BJ)
Categories Logic - Gates and Inverters
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74VHC14FT(BJ) CAD Model

Description

The 74VHC14FT(BJ) is a high-speed CMOS Schmitt trigger inverter manufactured by Toshiba Semiconductor and Storage. This device features six independent inverters, each with Schmitt trigger inputs. The Schmitt trigger action provides improved noise immunity and allows the device to be used in applications with slow or noisy input signals. Its high speed and low power consumption make it suitable for a wide range of digital logic applications.

Applications:

  • Signal Conditioning: Used to clean up noisy or distorted signals.
  • Oscillator Circuits: Implements simple oscillator circuits using the hysteresis of the Schmitt trigger.
  • Pulse Shaping: Shapes pulses with slow rise and fall times into clean, sharp pulses.
  • Logic Level Conversion: Converts logic levels between different voltage standards.
  • Switch Debouncing: Eliminates switch bounce in mechanical switches.

Features:

  • Schmitt Trigger Inputs: Provides hysteresis for improved noise immunity.
  • High-Speed CMOS: Utilizes CMOS technology for low power consumption and fast switching speeds.
  • Six Independent Inverters: Contains six inverters in a single package.
  • Wide Operating Voltage Range: Operates over a broad voltage range, typically 2V to 5.5V.
  • Low Power Dissipation: Minimizes power consumption for energy-efficient operation.

Benefits:

  • Improved Noise Immunity: Schmitt trigger inputs provide reliable operation in noisy environments.
  • Simplified Circuit Design: Integrated inverters reduce component count and board space.
  • Enhanced System Performance: High-speed operation ensures fast signal processing.
  • Reduced Power Consumption: Low power CMOS technology extends battery life in portable devices.
  • Versatile Application: Suitable for a wide range of digital logic applications.

Additional Details:

The 74VHC14FT(BJ) is typically packaged in a TSSOP (Thin Shrink Small Outline Package). When designing with this inverter, it is essential to adhere to the manufacturer's recommended operating conditions and signal timing specifications. Proper decoupling capacitors should be used to minimize noise and ensure stable operation. The hysteresis voltage of the Schmitt trigger inputs should be considered when determining the input signal levels. This device is particularly useful in applications where signal integrity is critical, and noise is a concern. Understanding the device's input and output characteristics is crucial for successful integration into a digital system.

You May Also Be Interested in

ON Semiconductor
IC GATE XOR 1CH 2-INP 5TSOP / XOR (Exclusive OR) IC 1 Channel 5-TSOP
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP DIE
Lowest to $0.6722
Toshiba Semiconductor and Storage
IC GATE NAND 2CH 4-INP 14TSSOPB
Lowest to $0.5751
Diodes Incorporated
IC GATE AND 1CH 3-INP DFN1010-6
Lowest to $0.1415
Texas Instruments
Military 4-ch, 2-input, 2-V to 6-V AND gates 14-CFP -55 to 125
Lowest to $74.5589
NXP / Nexperia
IC GATE OR 4CH 2-INP 14SO
Lowest to $4.8833
ON Semiconductor
IC GATE NAND 1CH 2IN SC88A / NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Lowest to $0.0725
Nexperia USA Inc.
IC GATE NOR 3CH 3-INP 14SO
Lowest to $0.3254
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $0.3269

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
660+ $0.0761 $50.2260
1,405+ $0.0713 $100.1765
2,180+ $0.0689 $150.2020
3,125+ $0.0641 $200.3125
4,060+ $0.0616 $250.0960
5,070+ $0.0592 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,850 pieces
MOQ: 660 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess