EN
  • EN
  • DE

74HC241D,653

Part No 74HC241D,653
Manufacturer Nexperia USA Inc.
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST DUAL 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Nexperia USA Inc.
Series 74HC
Packaging Reel package
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 7.8mA, 7.8mA
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SO
Win Source Part Number 765416-74HC241D,653
Popularity Medium
Supply and Demand Status Balance
Family Name 74HC241
Introduction Date September 01, 1993
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 74HC241D,653 CAD Model

Description

The 74HC241D,653 is a non-inverting buffer manufactured by Nexperia USA Inc.

  • Series: 74HC
  • Package: 20-SOIC
  • Operating Voltage: 2V to 6V
  • Output Type: Push-pull
  • Current Output: 7.8mA
  • Popularity: Medium
  • Supply and Demand Status: Balanced

You May Also Be Interested in

ON Semiconductor
NLVVHC1GT125DT1G onsemi Buffers & Line Drivers LOG CMOS BUFR datasheet, inventory, & pricing.
Lowest to $0.2911
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
SG Micro Corp
1.65V~5.5V 1 1 [email protected],50pF 1uA SOT-23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2474
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Texas Instruments
IC BUFFER INVERT 6V 16DIP
Lowest to $1.4388
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 16BIT 48SSOP
Lowest to $1.4567

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4899 $51.4395
250+ $0.4020 $100.5000
390+ $0.3894 $151.8660
535+ $0.3768 $201.5880
690+ $0.3643 $251.3670
920+ $0.3266 $300.4720
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,280 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess