EN
  • EN
  • DE
  • IT

74HC273BQ,115

Part No 74HC273BQ,115
Manufacturer Nexperia USA Inc.
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 20DHVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Purpose Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Frequency 122MHz
Max Propagation Delay @ V, Max CL 26ns @ 6V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 5.2mA, 5.2mA
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent 8μA
Input Capacitance 3.5pF
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 20-VFQFN Exposed Pad
Win Source Part Number 1008340-74HC273BQ,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC273BQ,115 CAD Model

Description

The Nexperia USA Inc. 74HC273BQ is a D-type flip-flop integrated circuit that features non-inverted output type, positive edge trigger type and 8-bit per element.

  • Manufacturer: Nexperia USA Inc.
  • Type: D-type Flip-Flop
  • Output Type: Non-Inverted
  • Trigger Type: Positive Edge
  • Bits per Element: 8-bit
  • Maximum Propagation Delay: 26ns @ 6V, 50pF
  • Purpose: Master Reset
  • Supply Voltage Range: 2V to 6V
  • Quiescent Current: 8μA
  • Input Capacitance: 3.5pF
  • Package: 20-VFQFN Exposed Pad
  • Maximum Frequency: 122MHz
  • Production Status: Active

You May Also Be Interested in

NXP / Nexperia
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6052
Fairchild/ON Semiconductor
Dual D Positive-Edge-Triggered Flip-Flop with Preset and Clear
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
Dual D Flip-Flop with Set and Reset Positive-Edge Trigger
Need more? Email Us
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOPB
Lowest to $1.7070
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.7003
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 8BIT 48TVSOP
Lowest to $8.1895
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $1.5640

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2444 $50.1020
500+ $0.2006 $100.3000
775+ $0.1943 $150.5825
1,065+ $0.1880 $200.2200
1,380+ $0.1818 $250.8840
1,845+ $0.1630 $300.7350
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess