EN
  • EN
  • DE

74HC377D,653

Part No 74HC377D,653
Manufacturer Nexperia USA Inc.
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 26 Weeks
Features Flip Flop Element D-Type Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
Manufacturer Nexperia USA Inc.
Series 74HC
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SO
Family Name 74HC377
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-13097-2, 568-13097-1, 568-13097-6, 74HC377D,653-ND, 1727-2619-6, 568-13097-6-ND, 1727-2619-1, 1727-2619-2, 74HC377D-T-ND, 933713980653, 74HC377D-T, 568-13097-1-ND, 568-13097-2-ND
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 857862-74HC377D,653
Ultra Librarian 3D Model Ultra Librarian 74HC377D,653 CAD Model

Description

The Nexperia 74HC377D,653 is a Flip Flop Element D-Type Bit Positive Edge IC.

  • Series: 74HC series
  • Package Size: 20-SOIC (0.295", 7.50mm Width)
  • Operating Temperature Range: -40°C ~ 125°C (TA)
  • Mounting: Surface mount
  • Package: reel - TR package
  • Family Name: 74HC377
  • Category: Integrated Circuits (ICs)
  • Popularity: Yes
  • Supply and Demand: limited supply and demand status
  • Production Lead Time: 26 weeks
  • Quantity per package: 2000
  • REACH: REACH unaffected
  • ECCN: EAR99

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
MICROSS/On Semiconductor
IC FF D-TYPE DUAL 1BIT
Lowest to $4.3370
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOPB
Lowest to $1.7070
ON Semiconductor
10-Bit D-Type Flip-Flop | IC FF D-TYPE SNGL 10BIT 24SOIC
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.6537
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 8BIT 48TVSOP
Lowest to $8.1895
Fairchild/ON Semiconductor
Dual D Positive-Edge-Triggered Flip-Flop with Preset and Clear
Need more? Email Us
Texas Instruments
8-/9-/10-Bit Bus Interface Registers
Lowest to $2.0095
Microchip Technology
5V/3.3V DIFFERENTIAL DATA AND CLOCK D FLIP-FLOP | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $2.5029

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3818 $51.5430
320+ $0.3133 $100.2560
495+ $0.3035 $150.2325
685+ $0.2937 $201.1845
885+ $0.2839 $251.2515
1,180+ $0.2546 $300.4280
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 88,888 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess