EN
  • EN
  • DE

74HC4538PW,118

Part No 74HC4538PW,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 25NS 16TSSOP  /  Monostable Multivibrator 25 ns 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Multivibrators
Mfr Nexperia USA Inc.
Series 74HC
Package Tape & Reel
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input No
Propagation Delay 25 ns
Current - Output High, Low 5.2mA, 5.2mA
Voltage - Supply 2 V ~ 6 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74HC4538
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935187530118,568-8888-6,568-8888-1,568-8888-2,568-8888-6-ND,1727-6609-2,568-8888-2-ND,74HC4538PW-T-ND,568-8888-1-ND,1727-6609-6,74HC4538PW-T,1727-6609-1,74HC4538PW,118-ND
Standard Package 2,500
Win Source Part Number 1040363-74HC4538PW,118
Ultra Librarian 3D Model Ultra Librarian 74HC4538PW,118 CAD Model

Description

The Nexperia USA Inc. 74HC4538PW,118 is an integrated circuit that belongs to the 74HC series.

  • Series: 74HC
  • Logic Type: Monostable
  • Input: Schmitt Trigger
  • Current Output High: 5.2mA
  • Current Output Low: 5.2mA
  • Independent Circuits: 2
  • Propagation Delay: 25 ns
  • Voltage Supply: 2 V ~ 6 V
  • Package/Case: 16-TSSOP (0.173", 4.40mm Width)
  • Temperature Range: -40°C ~ 125°C
  • Suitable For: Use in various electronic applications

You May Also Be Interested in

Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.1493
ON Semiconductor
IC MULTIVIBRATOR DUAL 16SOEIAJ / Dual Precision Retriggerable/Resettable Monostable Multivibrator
Lowest to $0.5047
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $9.2915
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $16.0075
Linear Technology
Monostable Multivibrator Single-Element 0°C 70°C Automotive 6-Pin TSOT-23 T/R / IC MONO MULTIVIBRATOR TSOT23-6
Lowest to $7.1279
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $8.1493
Texas Instruments
CMOS Low-Power Monostable/Astable Multivibrator
Need more? Email Us
Linear Technology
Monostable Multivibrator Single-Element -40°C 85°C Automotive 6-Pin TSOT-23 T/R / IC MONO MULTIVIBRATOR TSOT23-6
Lowest to $7.8407
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $18.9180

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2830 $50.9400
435+ $0.2322 $101.0070
670+ $0.2249 $150.6830
920+ $0.2177 $200.2840
1,190+ $0.2104 $250.3760
1,590+ $0.1887 $300.0330
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,780 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess