EN
  • EN
  • DE

74HCT175D,653

Part No 74HCT175D,653
Manufacturer Nexperia USA Inc.
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Purpose Master Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 4
Max Frequency 49MHz
Max Propagation Delay @ V, Max CL 33ns @ 4.5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 4mA, 4mA
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent 8μA
Input Capacitance 3.5pF
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 16-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1008644-74HCT175D,653
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74HCT175D,653 CAD Model

Description

The Nexperia USA Inc. 74HCT175D,653 is a D-Type Flip-Flop Logic IC that comes in a 16-SOIC package.

  • Package: 16-SOIC
  • Current Output High: 4mA
  • Current Output Low: 4mA
  • Maximum Propagation Delay: 33ns @ 4.5V and 50pF
  • Input Capacitance: 3.5pF
  • Current Quiescent: 8μA
  • Operating Temperature: -40°C to 125°C
  • Supply Voltage Range: 4.5V to 5.5V
  • Purpose: Master Reset
  • Maximum Frequency: 49MHz

You May Also Be Interested in

ON Semiconductor
5V ECL 4-Bit D Flip-Flop
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
Octal 3-State Non-Inverting D Flip-Flop High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.2556
Texas Instruments
8-/9-/10-Bit Bus Interface Registers
Lowest to $2.0095
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
Fairchild/ON Semiconductor
Hex D-Type Flip-Flops with Clear
Lowest to $0.4457
NXP / Nexperia
Lowest to $0.2703
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.2390
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3130 $57.9050
450+ $0.2576 $115.9200
695+ $0.2495 $173.4025
960+ $0.2414 $231.7440
1,240+ $0.2333 $289.2920
1,660+ $0.2091 $347.1060
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,999 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess