EN
  • EN
  • DE

74HCT393DB,118

Part No 74HCT393DB,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Counters, Dividers
Description IC DUAL 4BIT BINARY RIPPL 14SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Nexperia USA Inc.
Series 74HCT
Packaging Reel package
Logic Type Binary Counter
Direction Up
Number of Elements 2
Number of Bits per Element 4
Reset Asynchronous
Count Rate 107MHz
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 14-SSOP (0.209", 5.30mm Width)
Manufacturer Package 14-SSOP
Win Source Part Number 765511-74HCT393DB,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HCT393DB,118 CAD Model

Description

The Nexperia USA Inc. 74HCT393DB,118 is a binary counter logic IC with 2 elements and 4 bits per element.

  • Temperature Range: -40°C to 125°C
  • Count Rate: 107MHz
  • Operating Supply Voltage: 4.5V to 5.5V
  • Package: 14-SSOP (0.209", 5.30mm Width)
  • Application: Integrated circuits (ICs)
  • Halogen-Free: Yes

You May Also Be Interested in

Nexperia USA Inc.
IC BINARY COUNTER 12BIT 16DHVQFN
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Need more? Email Us
ON Semiconductor
IC BINARY COUNTR DL 4BIT 14SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 12-BIT 16DIP
Lowest to $0.6053
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Nexperia USA Inc.
IC DIVIDER BY 256 8-BIT 5TSSOP
Lowest to $0.2586
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $0.2038
Harris Corporation
IC BINARY COUNTER 8-BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC BIN COUNTER DL 4BIT 14DHVQFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess