EN
  • EN
  • DE

74HCT7030N,112

Part No 74HCT7030N,112
Manufacturer Nexperia USA Inc.
Catalog Logic - FIFOs Memory
Description IC FIFO ASYNC/SYNC 64X9 28DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Programmable Not Verified
Memory Size 576 (64 x 9)
Function Asynchronous, Synchronous
Data Rate 29MHz
Access Time 40ns
Voltage - Supply 4.5 V ~ 5.5 V
Bus Directional Uni-Directional
Expansion Type Depth, Width
Programmable Flags Support No
Retransmit Capability No
FWFT Support No
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Through Hole
Case / Package 28-DIP (0.600", 15.24mm)
Supplier Device Package 28-DIP
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1501058-74HCT7030N,112
Ultra Librarian 3D Model Ultra Librarian 74HCT7030N,112 CAD Model

Description

N

You May Also Be Interested in

Cypress Semiconductor Corp
IC FIFO 8KX18 SYNCHRONOUS 64QFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 8K x 18 64-Pin TQFP Tray
Need more? Email Us
Texas Instruments
512 X 18, 1024 X 18, 2048 X 18, 4096 X 18 DSP-SYNC FIRST-IN, FIRST-OUT MEMORIES
Lowest to $21.5153
Texas Instruments
IC SYNC FIFO MEM 256X18 56-SSOP
Lowest to $13.1357
Cypress Semiconductor Corp
IC ASYNC FIFO MEM 2KX9 32-PLCC
Lowest to $8.2086
Texas Instruments
256 × 18 LOW-POWER FIRST-IN, FIRST-OUT MEMORY | IC MEMORY FIFO 256X18 56-SSOP
Need more? Email Us
Cypress Semiconductor Corp
Asynchronous, Cascadable 8K/16K/32K/64K x9 FIFOs
Lowest to $110.7143
Texas Instruments
2048 × 9 STROBED FIRST-IN, FIRST-OUT MEMORY | IC ASYNC FIFO MEM 2048X9 44-PLCC
Lowest to $30.8613
Cypress Semiconductor Corp
IC DEEP SYN FIFO 32KX18 64TQFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 32K x 18 64-Pin TQFP Tray
Lowest to $279.1254
Texas Instruments
512 × 36 CLOCKED FIRST-IN, FIRST-OUT MEMORY | IC CLK DUAL FIFO MEMORY 120HLQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess