EN
  • EN
  • DE

74LV123D,118

Part No 74LV123D,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Multivibrators
Description IC DUAL RETRIG MULTIVIB 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input No
Propagation Delay 14ns
Current - Output High, Low 12mA, 12mA
Supply Voltage - Operating 1 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 1009029-74LV123D,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LV123D,118 CAD Model

Description

The Nexperia USA Inc. 74LV123D Monostable Logic Type is a high-quality component that is ideal for use in a wide range of electronic applications.

  • Manufacturer: Nexperia USA Inc.
  • Supply Voltage Range: 1V to 5.5V
  • Propagation Delay: 14ns
  • Case/Package: 16-SO
  • Circuits: Two Independent
  • Current Output High/Low: 12mA
  • Component Type: Active
  • Application: Integrated Circuits

You May Also Be Interested in

Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $11.5307
Toshiba Semiconductor and Storage
Dual Monostable Multivibrator
Lowest to $3.0330
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $8.3158
Nexperia USA Inc.
IC MULTIVIBRATOR 5NS 16DHVQFN / Monostable Multivibrator 5 ns 16-DHVQFN (2.5x3.5)
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.3211
Texas Instruments
High-Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Resets
Lowest to $0.2710
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.3544
Texas Instruments
DUAL MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $1.3903
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.1493

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess