EN
  • EN
  • DE

74LVC125APW-Q100

Part No 74LVC125APW-Q100
Manufacturer Nexperia USA Inc.
Catalog Miscellaneous
Description Quad buffer/line driver with 5 V tolerant input/outputs; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Nexperia USA Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815943-74LVC125APW-Q100
Ultra Librarian 3D Model Ultra Librarian 74LVC125APW-Q100 CAD Model

Description

The 74LVC125APW-Q100 is a quadruple bus buffer gate designed for 1.65V to 5.5V VCC operation. This device is manufactured by Nexperia USA Inc..

  • VCC Operation: 1.65V to 5.5V
  • Load: Drives up to 10 LSTTL loads
  • Propagation Delay: Low
  • Noise Immunity: High
  • Temperature Range: -40°C to 125°C
  • Supply and Demand Status: Limited

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3260 $50.5300
375+ $0.2675 $100.3125
580+ $0.2592 $150.3360
800+ $0.2508 $200.6400
1,035+ $0.2424 $250.8840
1,380+ $0.2174 $300.0120
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess