EN
  • EN
  • DE

74LVC1G11GV,125

Part No 74LVC1G11GV,125
Manufacturer Nexperia USA Inc.
Catalog Logic - Gates and Inverters
Description IC GATE AND 1CH 3-INP 6-TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type AND Gate
Number of Circuits 1
Number of Inputs 3
Supply Voltage - Operating 1.65 V to 5.5 V
Current - Quiescent (Max) 4μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7 V to 0.8 V
Logic Level - High 1.7 V to 2 V
Max Propagation Delay @ V, Max CL 3.5ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 6-TSOP
Dimension SC-74, SOT-457
Win Source Part Number 1009208-74LVC1G11GV,125
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74LVC1G11GV,125 CAD Model

Description

The Nexperia USA Inc. 74LVC1G11GV,125 is an AND gate logic type integrated circuit with one circuit and three inputs.

  • Current - Output High and Low: 32mA, 32mA
  • Maximum Propagation Delay: 3.5ns @ 5V, 50pF
  • Current - Quiescent (max): 4μA
  • Logic Level - Low: 0.7 V to 0.8 V
  • Logic Level - High: 1.7 V to 2 V
  • Package: 6-TSOP
  • Dimension: SC-74, SOT-457
  • Temperature Range: -40°C to 125°C
  • Category: Integrated circuits
  • Status: Active
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us
Texas Instruments
IC INVERT OPEN COL 6CH 1-IN 14SO / Inverter IC 6 Channel Open Collector 14-SO
Lowest to $1.0036
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14SO / NAND Gate IC 4 Channel 14-SO
Lowest to $0.2509
Toshiba Semiconductor and Storage
IC Gate Nor Quad 2INP 14-SOL
Lowest to $3.6054
Texas Instruments
16-Bit Bus Transceivers And Registers With 3-State Outputs 56-SSOP -40 to 85
Need more? Email Us
Texas Instruments
Military 6-ch, 2-V to 5.5-V inverters with Schmitt-Trigger inputs 14-CFP -55 to 125
Lowest to $42.4412
Texas Instruments
IC GATE AND 1CH 2-INP 6SON / AND Gate IC 1 Channel 6-SON (1.45x1)
Lowest to $0.3453
NXP / Nexperia
NEXPERIA 74LVC1G11 - AND GATE, L / IC Channel
Lowest to $0.0945
ON Semiconductor
MM74HCT Series 5 V CMOS Inverting/Non Inverting Octal 3-STATE Buffer - TSSOP-20
Lowest to $0.5239

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
460+ $0.1088 $50.0480
1,120+ $0.0893 $100.0160
1,735+ $0.0865 $150.0775
2,390+ $0.0837 $200.0430
3,090+ $0.0810 $250.2900
4,135+ $0.0726 $300.2010
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,590 pieces
MOQ: 460 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess