EN
  • EN
  • DE

74LVC1G3157GW,125

Part No 74LVC1G3157GW,125
Manufacturer Nexperia USA Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX 2X1 6TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 1
Max On Resistance 10 Ohm
Single Supply Voltage (V+) 1.65 V to 5.5 V
Max Switch Time (Ton,Toff) 4ns, 3.5ns
-3db Bandwidth 300MHz
Charge Injection 7.5pC
Channel Capacitance(CS off, CD off) 6pF
Max Leakage Current (IS off) 5μA
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 6-TSSOP
Win Source Part Number 1009255-74LVC1G3157GW,125
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC1G3157GW,125 CAD Model

Description

The 74LVC1G3157GW,125 is a single-pole double-throw (SPDT) analog switch manufactured by Nexperia. This device is designed for switching analog or digital signals, offering low ON resistance and fast switching speeds. It is part of the Low-Voltage CMOS (LVC) family, providing excellent performance in low-voltage applications.

Applications:

  • Audio and video signal routing
  • Data acquisition systems
  • Portable electronics
  • Battery-powered devices
  • Analog signal multiplexing and demultiplexing

Features:

  • Low ON resistance (typically 5.5 Ω at 3.3 V)
  • Wide operating voltage range (1.65 V to 5.5 V)
  • Fast switching speeds (tON = 4.5 ns, tOFF = 3 ns typical)
  • Break-before-make switching
  • Low power consumption
  • CMOS input levels
  • High noise immunity
  • ESD protection: HBM exceeds 2000 V, MM exceeds 200 V
  • Ultra-small leadless package (XSON8U)

Benefits:

  • Minimal signal distortion due to low ON resistance
  • Flexible operation with a wide voltage range
  • Efficient signal switching with fast speeds
  • Prevention of signal shorting with break-before-make feature
  • Extended battery life in portable devices due to low power consumption
  • Robust performance in noisy environments with high noise immunity
  • Space-saving design with ultra-small package

Additional Details:

The 74LVC1G3157GW,125 is supplied in an XSON8U (ultra-small outline no leads) package, making it ideal for compact and portable applications. The control input features Schmitt-trigger action, which improves noise immunity and allows for slow input transition times. The switch is bidirectional, allowing signals to pass in either direction. It's suitable for applications requiring high-performance analog switching with minimal signal degradation.

Technical Specifications:

  • Supply Voltage (VCC): 1.65V to 5.5V
  • ON Resistance (RON): 5.5 Ω (typical at 3.3V)
  • Switching Speed (tON): 4.5 ns (typical)
  • Switching Speed (tOFF): 3 ns (typical)
  • Operating Temperature Range: -40°C to +125°C
  • Package: XSON8U

You May Also Be Interested in

Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030
Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us
Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 300mOhm SOT-23-6
Lowest to $2.5940
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 195Ohm 16-SOIC
Lowest to $0.9611
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $0.2069
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1186 $50.4050
1,030+ $0.0973 $100.2190
1,595+ $0.0943 $150.4085
2,195+ $0.0912 $200.1840
2,835+ $0.0882 $250.0470
3,795+ $0.0791 $300.1845
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 436,020 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess