EN
  • EN
  • DE
  • IT

74LVC2244ADB,118

Part No 74LVC2244ADB,118
Manufacturer Nexperia USA Inc.
Catalog OEM Souring
Description IC BUF NON-INVERT 3.6V 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467162-74LVC2244ADB,118
Manufacturer Nexperia USA Inc.
Package Bulk
Product Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 1.2V ~ 3.6V
Operating Temperature -40°C ~ 125°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Package Tape & Reel (TR);Bulk
Product Status Obsolete
Ultra Librarian 3D Model Ultra Librarian 74LVC2244ADB,118 CAD Model

Description

The 74LVC2244ADB,118 is a high-performance, non-inverting buffer IC fabricated by NXP/ Nexperia. This integrated circuit falls within the 74LVC family, which is renowned for its low-voltage operation and high-speed interfacing capabilities. Designed for use in 3.6V systems, this 20-pin SSOP (Shrink Small Outline Package) device provides the essential buffering function with eight channels, ensuring signal integrity in digital communication lines. It is characterized by its ability to support high drive strength while minimizing power dissipation, an attribute that makes it particularly suited for battery-operated and power-sensitive applications. The IC is compatible with 5V I/O logic levels, allowing for easy integration into mixed-voltage systems. It also features multiple ground pins to minimize ground bounce and enhance signal stability. The 74LVC2244ADB,118 is ideal for applications requiring high-speed signal buffering, such as microprocessor or microcontroller interfaces, bus driving, and memory addressing in consumer electronics, computing, automotive, and industrial control systems.

You May Also Be Interested in

NDK
IC
Need more? Email Us
NEC
DC Power supply
Need more? Email Us
Texas Instruments
Converte CMOS
Need more? Email Us
Murata Electronics North America
Common mode choke/filter
Lowest to $0.0497
NEC
USB 3.0 Controller chip
Need more? Email Us
NEC
Transistor
Need more? Email Us
Nexperia USA Inc.
Counte Shift Registers
Lowest to $23.4587
Texas Instruments
NSC
Need more? Email Us
Nexperia USA Inc.
MOSFET PMGD175XNE/SOT363/SC-88
Lowest to $1.4338

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess