EN
  • EN
  • DE

BC807-40QAZ

Part No BC807-40QAZ
Manufacturer Nexperia USA Inc.
Catalog RF Transistors (BJT)
Description TRANS PNP 45V 0.5A DFN1010D-3  /  Bipolar (BJT) Transistor PNP 45 V 500 mA 80MHz 900 mW Surface Mount DFN1010D-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel
Transistor Type PNP
Current - Collector (Ic) (Max) 500 mA
Voltage - Collector Emitter Breakdown (Max) 45 V
Vce Saturation (Max) @ Ib, Ic 700mV @ 50mA, 500mA
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 40 @ 500mA, 1V
Power - Max 900 mW
Frequency - Transition 80MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case 3-XDFN Exposed Pad
Supplier Device Package DFN1010D-3
Base Product Number BC807
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Names 568-12525-6,1727-2242-6,BC807-40QAZ-ND,1727-2242-2,1727-2242-1,934067157147,568-12525-6-ND,568-12525-2-ND,568-12525-1,568-12525-1-ND
Standard Package 5,000
Win Source Part Number 971582-BC807-40QAZ
Ultra Librarian 3D Model Ultra Librarian BC807-40QAZ CAD Model

Description

The Nexperia BC807-40QAZ is a PNP bipolar (BJT) single transistor.

  • Power - Max: 900 mW
  • Voltage - Collector Emitter Breakdown (max): 45 V
  • Current - Collector (Ic) (max): 500 mA
  • Vce Saturation (max) @ Ib, Ic: 700mV @ 50mA, 500mA
  • DC Current Gain (hFE) (min) @ Ic, Vce: 40 @ 500mA, 1V
  • Frequency - Transition: 80MHz
  • Package: 3-XDFN exposed pad
  • Mounting: SMD (SMT)

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 60V
Need more? Email Us
MACOM Technology Solutions
TRANS RF NPN 30V 150MA 305A-01
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,90W,3.1-3.5GHZ,2US,10
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess