EN
  • EN
  • DE

BC807RAZ

Part No BC807RAZ
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Arrays
Description BC807RA/SOT1268/DFN1412-6 / Bipolar (BJT) Transistor Array 2 PNP (Dual) 45V 500mA 80MHz 350mW Surface Mount DFN1412-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Mfr Nexperia USA Inc.
Package Tape & Reel
Transistor Type 2 PNP (Dual)
Current - Collector (Ic) (Max) 500mA
Voltage - Collector Emitter Breakdown (Max) 45V
Vce Saturation (Max) @ Ib, Ic 700mV @ 50mA, 500mA
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 160 @ 100mA, 1V
Power - Max 350mW
Frequency - Transition 80MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case 6-XFDFN Exposed Pad
Supplier Device Package DFN1412-6
Base Product Number BC807
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Names 1727-7382-6,BC807RAZ-ND,934070167147,1727-7382-2,1727-7382-1
Standard Package 5,000
Win Source Part Number 961974-BC807RAZ
Ultra Librarian 3D Model Ultra Librarian BC807RAZ CAD Model

Description

The Nexperia USA Inc. BC807RAZ is a high-popularity bipolar transistor array that is commonly used in electronic devices.

  • Mounting: SMD (SMT)
  • Maximum Power: 350mW
  • Voltage - Collector Emitter Breakdown (max): 45V
  • Current - Collector (Ic) (max): 500mA
  • Transistor Type: 2 PNP (Dual)
  • Vce Saturation (max) @ Ib, Ic: 700mV @ 50mA, 500mA
  • DC Current Gain (hFE) (min) @ Ic, Vce: 160 @ 100mA, 1V
  • Frequency - Transition: 80MHz

You May Also Be Interested in

Diodes Incorporated
TRANS 2PNP 40V 0.2A SOT363
Lowest to $0.1351
Diodes Incorporated
TRANS 2NPN 45V 2A SM8
Need more? Email Us
STMicroelectronics
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $1.5513
Central Semiconductor Corp
NPN SILICON EUAL TRANSISTOR
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A SSMINI6
Lowest to $0.3236
Diodes Incorporated
TRANS 2NPN DARL 120V 1A SM8
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Need more? Email Us
Rohm Semiconductor
NPN+NPN GENERAL PURPOSE AMPLIFIC
Lowest to $0.0724
Diodes Incorporated
TRANS 2PNP 150V 0.2A SOT26
Lowest to $0.1161

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1,235+ $0.0469 $57.9215
2,995+ $0.0386 $115.6070
4,645+ $0.0373 $173.2585
6,390+ $0.0362 $231.3180
8,280+ $0.0349 $288.9720
11,075+ $0.0313 $346.6475
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,770 pieces
MOQ: 1235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess