EN
  • EN
  • DE

BC817DS,115

Part No BC817DS,115
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Arrays
Description Trans GP BJT NPN 45V 0.5A 600mW Automotive 6-Pin TSOP T/R / TRANS 2NPN 45V 0.5A 6TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity 2 NPN (Dual)
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 45V
Max Vce (sat) 700mV @ 50mA, 500mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 160 @ 100mA, 1V
Maximum Power Dissipation 600mW
Frequency - Transition 100MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 1022411-BC817DS,115
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name BC817DS
Introduction Date August 09, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian BC817DS,115 CAD Model

Description

The Nexperia BC817DS is a dual NPN transistor in a 6-TSOP package.

  • Maximum Collector-Emitter Breakdown Voltage: 45V
  • Maximum Collector Current: 500mA
  • Frequency Transition: 100MHz
  • Maximum Power Dissipation: 600mW
  • Collector Cut-off Current: 100nA
  • Typical Gain: 160 @ 100mA and 1V
  • Suitable For: Discrete semiconductor products
  • Popularity: High
  • Halogen-Free: Yes
  • ECCN Compliant: Yes
  • Estimated EOL Date: 2027
  • Supply and Demand: Limited

You May Also Be Interested in

Texas Instruments
IC PWR RELAY 7NPN 1:1 16TSSOP
Lowest to $0.4657
Diodes Incorporated
TRANS 2NPN 40V 0.2A SOT363
Lowest to $0.0465
Rohm Semiconductor
NPN+NPN GENERAL PURPOSE AMPLIFIC
Lowest to $0.0724
Diodes Incorporated
TRANS 2PNP 20V 2A U-DFN2020-6
Lowest to $0.2509
Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Panasonic
TRANS 2NPN 50V 0.1A SMINI5
Lowest to $0.1445
Panasonic
TRANS 2NPN 50V 0.1A SSMINI6
Lowest to $0.3236
Central Semiconductor Corp
NPN SILICON EUAL TRANSISTOR
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Lowest to $0.3128

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1188 $50.4900
900+ $0.1113 $100.1700
1,395+ $0.1076 $150.1020
2,000+ $0.1000 $200.0000
2,600+ $0.0963 $250.3800
3,245+ $0.0925 $300.1625
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 89,220 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess