EN
  • EN
  • DE

BC847C,235

Part No BC847C,235
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Single
Description TRANS NPN 45V 0.1A SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel
Transistor Type NPN
Current - Collector (Ic) (Maximum) 100mA
Voltage - Collector Emitter Breakdown (Maximum) 45V
Vce Saturation (Maximum) at Ib, Ic 400mV at 5mA, 100mA
Current - Collector Cutoff (Maximum) 15nA (ICBO)
DC Current Gain (hFE) (Minimum) at Ic, Vce 420 at 2mA, 5V
Maximum Power 250mW
Frequency - Transition 100MHz
Temperature Range - Operating 150°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package TO-236AB
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 729944-BC847C,235
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BC847C,235 CAD Model

Description

The Nexperia USA Inc. BC847C,235 is an NPN transistor type electronic component designed for SMD mounting style from Nexperia USA Inc..

  • Transistor Type: NPN
  • Mounting Style: SMD
  • Frequency Transition: 100MHz
  • Case: TO-236AB
  • Current Collector (Ic) (maximum): 100mA
  • Voltage Collector Emitter Breakdown (maximum): 45V
  • Current Collector Cutoff (maximum): 15nA (ICBO)
  • Temperature Range: 150°C
  • Maximum Power: 250mW
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.3196
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3,250+ $0.0154 $50.0500
6,945+ $0.0144 $100.0080
10,795+ $0.0139 $150.0505
15,385+ $0.0130 $200.0050
20,000+ $0.0125 $250.0000
25,000+ $0.0120 $300.0000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 340,190 pieces
MOQ: 3250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess