EN
  • EN
  • DE

BCM53DSF

Part No BCM53DSF
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Arrays
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel
Transistor Type 2 PNP (Dual) Matched Pair
Current - Collector (Ic) (Max) 1A
Voltage - Collector Emitter Breakdown (Max) 80V
Vce Saturation (Max) @ Ib, Ic 500mV @ 50mA, 500mA
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 63 @ 150mA, 2V
Power - Max 500mW
Frequency - Transition 140MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-74, SOT-457
Supplier Device Package 6-TSOP
Base Product Number BCM53
Other Names 934070951135,1727-7828-2,1727-7828-1,1727-7828-6
Standard Package 10,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 1278710-BCM53DSF
Ultra Librarian 3D Model Ultra Librarian BCM53DSF CAD Model

Description

The BCM53DSF is a high-performance 2 PNP (Dual) Matched Pair bipolar transistor array from Nexperia USA Inc. that is designed for use in discrete semiconductor products.

  • Category: Transistors - Bipolar (BJT) - Arrays
  • Series: Automotive, AEC-Q101
  • Maximum Power: 500mW
  • Voltage - Collector Emitter Breakdown (Max): 80V
  • Current - Collector (Ic) (Max): 1A
  • Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA
  • Current - Collector Cutoff (Max): 100nA (ICBO)
  • DC Current Gain (hFE) (Min) @ Ic, Vce: 63 @ 150mA, 2V
  • Frequency-Transition: 140MHz
  • Package/Case: SC-74, SOT-457
  • Supplier Device Package: 6-TSOP
  • Operating Temperature Range: 150°C (TJ)

You May Also Be Interested in

Toshiba Semiconductor and Storage
8 MOS 400mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.6403
Central Semiconductor Corp
Dual Transistors | TRANSISTOR DUAL TO78
Need more? Email Us
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16SO
Lowest to $0.2010
MICROSS/On Semiconductor
TRANS 2PNP 45V 100MA SC88/SC70
Lowest to $0.8732
Diodes Incorporated
DUAL NPN SMALL SIGNAL SURFACE MOUNT TRANSISTOR | TRANS 2NPN 40V 0.2A SOT363
Lowest to $0.0477
Diodes Incorporated
TRANS 2NPN 50V 4A 8DFN
Lowest to $0.5723
Central Semiconductor Corp
Chip Type 2C2605 Geometry 0220 Polarity NPN | TRANS 2PNP 50MA 60V TO78-6
Lowest to $11.5878
Diodes Incorporated
TRANS 2PNP 40V 2A 8MSOP
Need more? Email Us
Panasonic
TRANS 2NPN 20V 0.015A MINI6
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1563 $50.0160
780+ $0.1283 $100.0740
1,210+ $0.1243 $150.4030
1,665+ $0.1203 $200.2995
2,155+ $0.1162 $250.4110
2,880+ $0.1042 $300.0960
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,850 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess