EN
  • EN
  • DE

BCP56-10/DG/B2,115

Part No BCP56-10/DG/B2,115
Manufacturer Nexperia USA Inc.
Catalog RF Transistors (BJT)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-223
Collector Base Voltage (VCBO) 100 V
Collector Emitter Voltage (VCEO) 80 V
Max Collector Current 1 A
Maximum Operating Temperature 150 °C
Max Power Dissipation 1.35 W
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Pins 4
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1039305-BCP56-10/DG/B2,115
Categories RF Transistors(BJT)
Manufacturer Nexperia USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCP56-10/DG/B2,115 CAD Model

Description

The BCP56-10/DG/B2,115 is an NPN RF transistor with a collector-base voltage of 100V and a maximum power dissipation of 1.35W.

  • Maximum Operating Temperature: 150°C
  • Operating Temperature Range: -55°C to 150°C
  • Mounting Style: Surface Mount
  • Package: SOT-223
  • Number of Pins: 4
  • Application: RF transistors

You May Also Be Interested in

NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
ON Semiconductor
RF TRANS 2 NPN 10V 7GHZ 6-MCP
Need more? Email Us
ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess