EN
  • EN
  • DE
  • IT

BCP56-10TX

Part No BCP56-10TX
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Single
Description TRANS NPN 80V 1A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 26 Weeks
Features Bipolar (BJT) Transistor NPN 80 V 1 A 100MHz 1.8 W Surface Mount SOT-223
Manufacturer Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range 150°C (TJ)
Mounting Surface Mount
Package TO-261-4, TO-261AA
Case / Package SOT-223
Family Name BCP56
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Part Number 568-12976-1, 568-12976-2, 1727-2537-1, 568-12976-1-ND, 568-12976-6-ND, 568-12976-2-ND, 1727-2537-2, 568-62976-6-ND, 1727-2537-6, 568-62976-6, 934070118115
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913102-BCP56-10TX
Ultra Librarian 3D Model Ultra Librarian BCP56-10TX CAD Model

Description

The BCP56-10TX is a Bipolar (BJT) Transistor NPN 80 V 1 A 100MHz 1.8 W surface mount SOT-223 transistor.

  • Manufacturer: Nexperia
  • Transistor Type: Bipolar (BJT)
  • Voltage: 80 V
  • Current: 1 A
  • Frequency: 100MHz
  • Power: 1.8 W
  • Mounting Type: Surface mount
  • Package: SOT-223
  • Family: BCP56
  • Operating Temperature: 150°C (TJ)
  • Automotive: AEC-Q101 compliant
  • Package Includes: TO-261-4, TO-261AA
  • Package Type: Reel - TR
  • Supply and Demand Status: Balanced
  • Estimated Production Lead Time: 26 weeks

You May Also Be Interested in

ON Semiconductor
COMPLEMENTARY SILICON POWER TRANSISTORS | TRANS NPN 250V 16A TO264
Lowest to $0.9643
ON Semiconductor
Complementary Darlington Power Transistor | TRANS PNP DARL 120V 8A DPAK
Lowest to $1.4120
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
High-Current Complementary Silicon Transistors
Lowest to $13.0971
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
STMicroelectronics
TRANS PNP 80V 6A TO-247
Lowest to $2.8165
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
1,815+ $0.0319 $57.8985
4,410+ $0.0263 $115.9830
6,820+ $0.0254 $173.2280
9,390+ $0.0246 $230.9940
12,140+ $0.0238 $288.9320
16,220+ $0.0214 $347.1080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,630 pieces
MOQ: 1815 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess