EN
  • EN
  • DE

BCV62C,215

Part No BCV62C,215
Manufacturer Nexperia USA Inc.
Catalog Transistors - Special Purpose
Description TRANS PNP 30V 100MA DUAL SOT143B
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 11 Weeks
Features Transistor Current Mirror 2 PNP (Dual) Current Mirror 30V 100mA Surface Mount SOT-143B
Manufacturer Nexperia USA Inc.
Package Reel - TR
Mounting Surface Mount
Package TO-253-4, TO-253AA
Case / Package SOT-143B
Family Name BCV62
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Part Number 568-6118-2-ND, 568-6118-1-ND, 568-6118-6-ND, BCV62C T/R-ND, BCV62C T/R, 1727-4901-6, 568-6118-6, 933792150215, 568-6118-2, 568-6118-1, BCV62C,215-ND, BCV62C215, 1727-4901-1, 1727-4901-2
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913126-BCV62C,215
Ultra Librarian 3D Model Ultra Librarian BCV62C,215 CAD Model

Description

The Nexperia USA Inc. BCV62C is a dual PNP current mirror transistor. It is manufactured by Nexperia USA Inc.

  • Maximum Current Rating: 100mA
  • Maximum Voltage Rating: 30V
  • Package: SOT-143B
  • Mounting: surface mountable
  • Family: BCV62
  • Applications: discrete semiconductor products
  • Popularity: high
  • Supply and Demand Status: balance
  • Estimated Production Lead Time: 11 weeks

You May Also Be Interested in

Advanced Linear Devices Inc.
MOSFET QUAD SAB 2.2V EE 16SOIC
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET DUAL SAB 2.1V 8SOIC
Need more? Email Us
NXP / Nexperia
Low VCEsat (BISS) transistors
Lowest to $0.3678
NXP / Nexperia
Low VCEsat (BISS) transistors
Lowest to $0.8797
Nexperia USA Inc.
TRANS PNP 30V 100MA DUAL SOT143B
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 30V 100MA DUAL SOT143B
Lowest to $0.4990
Advanced Linear Devices Inc.
MOSFET QUAD SAB 2.3V 16SOIC
Need more? Email Us
Rohm Semiconductor
TRANS DUAL DTA143T/2SK2019 EMT6
Lowest to $0.1298
Freescale Semiconductor - NXP
Transistor
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 244,700 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess