EN
  • EN
  • DE

74ABT245D,602

Part No 74ABT245D,602
Manufacturer Nexperia USA Inc.
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 20SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Nexperia USA Inc.
Series 74ABT
Package Tube
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SO
Base Product Number 74ABT245
Standard Package 38 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1029125-74ABT245D,602
Ultra Librarian 3D Model Ultra Librarian 74ABT245D,602 CAD Model

Description

The 74ABT245D is a non-inverting transceiver integrated circuit (IC) that belongs to the 74ABT series.

  • Series: 74ABT
  • Use: logic applications such as buffers, drivers, receivers, and transceivers
  • Package: 20-SOIC
  • Voltage Supply Range: 4.5V to 5.5V
  • Current Output High: 32mA
  • Current Output Low: 64mA
  • Bits per element: 8
  • Output Type: 3-state
  • Mounting: Surface mount
  • Operating Temperature: -40°C to 85°C
  • Manufacturer: Nexperia USA Inc.
  • Status: Obsolete

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Lowest to $1.4079
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess