EN
  • EN
  • DE

BCV64B,215

Part No BCV64B,215
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Arrays
Description TRANS 2PNP 30V/6V 0.1A SOT143B
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity 2 PNP (Dual)
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 30V, 6V
Max Vce (sat) 650mV @ 5mA, 100mA / 250mV @ 5mA, 100mA
Collector Cut-off Current(Max) 15nA (ICBO)
Typical Gain (hFE) (Min) 220 @ 2mA, 5V / 220 @ 2mA, 700mV
Maximum Power Dissipation 250mW
Frequency - Transition 100MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-143B
Win Source Part Number 1022760-BCV64B,215
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BCV64B,215 CAD Model

Description

The Nexperia USA Inc. BCV64B,215 is a dual PNP transistor with a maximum collector-emitter breakdown voltage of 30V, 6V and a maximum current collector of 100mA.

  • Frequency Transition: 100MHz
  • Typical Gain (hFE) (Min): 220 @ 2mA, 5V / 220 @ 2mA, 700mV
  • Maximum Power Dissipation: 250mW
  • Maximum Vce (sat): 650mV @ 5mA, 100mA / 250mV @ 5mA, 100mA
  • Collector Cut-off Current (Max): 15nA (ICBO)
  • Package: SOT-143B
  • Category: Discrete Semiconductor Products
  • Popularity: Medium
  • Supply and demand status: balance

You May Also Be Interested in

Diodes Incorporated
TRANS 2PNP 140V 0.5A SM8
Lowest to $3.2727
Nexperia USA Inc.
TRANS 2PNP 45V 0.1A 6TSOP
Lowest to $0.2053
Panasonic
TRANS NPN/PNP 50V 0.1A MINI5
Need more? Email Us
TAEJIN / HTC Korea
TRANS 8NPN DARL 50V 500MA 18SOP
Lowest to $0.8848
Toshiba Semiconductor and Storage
8 MOS 400mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.6403
Shenzhen Xinbole Electronics Co., Ltd.
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.3360
Texas Instruments
HIGH-VOLTAGE HIGH-CURRENT DARLINGTON TRANSISTOR ARRAY | IC PWR RELAY 7NPN 1:1 16SO
Lowest to $0.4379
UTC
8 BJT SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.2329
Nexperia USA Inc.
TRANS 2PNP 45V 0.1A SOT666
Lowest to $1.3450

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess