EN
  • EN
  • DE

BUK7277-55A,118

Part No BUK7277-55A,118
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 55V 18A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 18A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Input Capacitance 422pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 51W (Tc)
Maximum Rds On at Id,Vgs 77 mOhm @ 10A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1025205-BUK7277-55A,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUK7277-55A,118 CAD Model

Description

The Nexperia USA Inc. BUK7277-55A,118 is an N-channel MOSFET with a drain-source breakdown voltage of 55V and a continuous drain current of 18A (Tc).

  • Drain-Source Breakdown Voltage: 55V
  • Continuous Drain Current: 18A (Tc)
  • Maximum Rds On @ Id,Vgs: 77 mOhm @ 10A, 10V
  • Gate-Source Threshold Voltage: 4V @ 1mA
  • Power Dissipation (Max): 51W (Tc)
  • Mounting: SMD (SMT)
  • Drive Voltage (Max Rds On, Min Rds On): 10V
  • Maximum Input Capacitance: 422pF @ 25V
  • Packaging: Reel - TR
  • Popularity: Medium

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess