EN
  • EN
  • DE

BCW66HR

Part No BCW66HR
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Arrays
Description TRANS NPN 45V 0.8A TO236AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1307493-BCW66HR
Category Discrete Semiconductor Products Transistors Bipolar (BJT) Single Bipolar Transistors
Mfr Nexperia USA Inc.
Packaging Tape & Reel (TR) Cut Tape (CT)
Part Status Active
Transistor Type NPN
Current - Collector (Ic) (Max) 800 mA
Voltage - Collector Emitter Breakdown (Max) 45 V
Vce Saturation (Max) @ Ib, Ic 450mV @ 50mA, 500mA
Current - Collector Cutoff (Max) 5µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 250 @ 100mA, 1V
Ultra Librarian 3D Model Ultra Librarian BCW66HR CAD Model

Description

  • High current
  • AEC-Q101 qualified

You May Also Be Interested in

Panasonic
TRANS NPN/PNP 50V/10V MINI6
Lowest to $0.2703
Diodes Incorporated
TRANS 2NPN 40V 0.2A SOT363
Lowest to $0.0465
Panasonic
TRANS 2NPN 50V 0.1A SMINI5
Lowest to $0.1445
Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Diodes Incorporated
TRANS 2PNP 40V 0.2A SOT363
Lowest to $0.1351
Central Semiconductor Corp
NPN SILICON EUAL TRANSISTOR
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.5A MINI6
Lowest to $0.3174
Diodes Incorporated
TRANS 2NPN 160V 0.2A SOT26
Lowest to $0.3128
Diodes Incorporated
TRANS 2NPN 45V 2A SM8
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2501 $50.0200
490+ $0.2053 $100.5970
755+ $0.1988 $150.0940
1,040+ $0.1924 $200.0960
1,345+ $0.1860 $250.1700
1,800+ $0.1668 $300.2400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900,000 pieces
MOQ: 200 pcs
Order Increment : 3000 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess