EN
  • EN
  • DE

BSH108,215

Part No BSH108,215
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 1.9A SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 1.9A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 2V @ 1mA
Max Gate Charge 10nC @ 10V
Max Input Capacitance 190pF @ 10V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 830mW (Tc)
Maximum Rds On at Id,Vgs 120 mOhm @ 1A, 10V
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 1024372-BSH108,215
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian BSH108,215 CAD Model

Description

BSH108,215 from Nexperia USA Inc. is listed in the Transistors - FETs, MOSFETs - RF category and is typically considered for RF switching, signal routing, front-end control, and other high-frequency circuit functions where compact semiconductor devices are required. Engineers may evaluate this part for telecom, wireless infrastructure, test equipment, and general RF design work that depends on stable transistor behavior and sourcing continuity. From a positioning standpoint, it fits as a specialized RF MOSFET option for designs that need manufacturer-backed semiconductor sourcing from an established supplier. Lifecycle status for BSH108,215 is currently information not available, so teams should confirm ongoing production status before committing to new designs or long-term service builds. RoHS compliance information is also not available in the provided data. For compliance-sensitive applications, engineers and procurement teams should verify RoHS and related material declarations directly from the latest official datasheet, manufacturer statements, or authorized distribution channels.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7331 $51.3170
170+ $0.6016 $102.2720
260+ $0.5828 $151.5280
355+ $0.5640 $200.2200
460+ $0.5452 $250.7920
615+ $0.4888 $300.6120
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,590 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess