EN
  • EN
  • DE

BSH207,135

Part No BSH207,135
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 12V 1.52A 6TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 12V
Continuous Drain Current at 25°C 1.52A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 600mV @ 1mA
Max Gate Charge 8.8nC @ 4.5V
Max Input Capacitance 500pF @ 9.6V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 417mW (Ta)
Maximum Rds On at Id,Vgs 120 mOhm @ 1A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TSOP
Dimension SC-74, SOT-457
Win Source Part Number 1024379-BSH207,135
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BSH207,135 CAD Model

Description

The Nexperia USA Inc. BSH207,135 MOSFET is a P-channel polarity device that comes in a 6-TSOP package.

  • Manufacturer: Nexperia USA Inc.
  • Product Name: BSH207,135
  • Channel Type: P-Channel
  • Package: 6-TSOP
  • Maximum Power Dissipation: 417mW (Ta)
  • Mounting Type: SMT
  • Drive Voltage (Max Rds On): 1.8V
  • Drive Voltage (Min Rds On): 4.5V
  • Operating Temperature: -55 to 150 degrees Celsius (TJ)

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,753 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess