EN
  • EN
  • DE

BSS138AKA/LF1R

Part No BSS138AKA/LF1R
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description N-Channel 60 V 200mA (Ta) 1.06W (Tc) Surface Mount TO-236AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mfr Nexperia USA Inc.
Packaging Reel - TR
Part Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 200mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 10V
Rds On (Max) @ Id, Vgs 4.5Ohm @ 100mA, 10V
Vgs(th) (Max) @ Id 1.5V @ 250A
Gate Charge (Qg) (Max) @ Vgs 0.51 nC @ 4.5 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 20 pF @ 30 V
Power Dissipation (Max) 1.06W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Grade Automotive
Qualification AEC-Q101
Mounting Type Surface Mount
Supplier Device Package TO-236AB
Package / Case TO-236-3, SC-59, SOT-23-3
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 1478205-BSS138AKA/LF1R
Ultra Librarian 3D Model Ultra Librarian BSS138AKA/LF1R CAD Model

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess