EN
  • EN
  • DE

BUK6246-75C,118

Part No BUK6246-75C,118
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 75V 22A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 75V
Continuous Drain Current at 25°C 22A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.8V @ 1mA
Max Gate Charge 21.4nC @ 10V
Max Input Capacitance 1280pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 60W (Tc)
Maximum Rds On at Id,Vgs 46 mOhm @ 10A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1025154-BUK6246-75C,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUK6246-75C,118 CAD Model

Description

The BUK6246-75C,118 is an N-channel MOSFET from Nexperia USA Inc.

  • Manufacturer: Nexperia USA Inc.
  • Drain-Source Breakdown Voltage: 75V
  • Continuous Drain Current @ 25°C: 22A
  • Maximum Rds On @ Id, Vgs: 46 mOhm @ 10A, 10V
  • Gate-Source Threshold Voltage: 2.8V @ 1mA
  • Maximum Gate Charge: 21.4nC @ 10V
  • Maximum Input Capacitance: 1280pF @ 25V
  • Maximum Gate-Source Voltage: ±16V
  • Drive Voltage: 4.5V
  • Temperature Range: -55°C to 175°C
  • Package: DPAK
  • Leads: 2 + Tab
  • Status: Active

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5098 $233.4114
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess