EN
  • EN
  • DE

BUK653R3-30C,127

Part No BUK653R3-30C,127
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 100A TO-220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.8V @ 1mA
Max Gate Charge 114nC @ 10V
Max Input Capacitance 6960pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 204W (Tc)
Maximum Rds On at Id,Vgs 3.3 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 1006072-BUK653R3-30C,127
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian BUK653R3-30C,127 CAD Model

Description

The BUK653R3-30C,127 is an N-channel MOSFET from Nexperia USA Inc.

  • Manufacturer: Nexperia USA Inc.
  • Product Name: BUK653R3-30C,127
  • Channel Type: N-channel MOSFET
  • Status: Obsolete (EOL)
  • Popularity: Medium
  • Supply and Demand Status: Sufficient
  • Package: TO-220AB
  • Dimension: TO-220-3
  • Drain-Source Breakdown Voltage: 30V
  • Continuous Drain Current: 100A (Tc)
  • Maximum Gate-Source Voltage: +/-16V
  • Maximum Rds On: 3.3 mOhm @ 25A, 10V

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess