EN
  • EN
  • DE

BUK664R4-55C,118

Part No BUK664R4-55C,118
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 55V 100A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 2.8V @ 1mA
Max Gate Charge 124nC @ 10V
Max Input Capacitance 7750pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 204W (Tc)
Maximum Rds On at Id,Vgs 4.9 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1025178-BUK664R4-55C,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUK664R4-55C,118 CAD Model

Description

The Nexperia USA Inc. BUK664R4-55C,118 is an N-channel MOSFET that is perfect for use in various electronic applications.

  • Type: N-channel MOSFET
  • Drain-Source Breakdown Voltage: 55V
  • Continuous Drain Current @ 25°C: 100A (Tc)
  • Gate-Source Threshold Voltage: 2.8V @ 1mA
  • Maximum Gate Charge: 124nC @ 10V
  • Maximum Input Capacitance: 7750pF @ 25V
  • Maximum Gate-Source Voltage: ±16V
  • Maximum Rds On @ Id,Vgs: 4.9 mOhm @ 25A, 10V
  • Packaging: Reel
  • Mounting: SMD (SMT)
  • Temperature Range: -55°C to 175°C (TJ)
  • Case/Package: D2PAK
  • Popularity: Popular
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess