EN
  • EN
  • DE

BUK664R6-40C,118

Part No BUK664R6-40C,118
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 100A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Cut Reel
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 2.8V @ 1mA
Max Gate Charge 88nC @ 10V
Max Input Capacitance 5200pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 158W (Tc)
Maximum Rds On at Id,Vgs 4.6 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1025179-BUK664R6-40C,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUK664R6-40C,118 CAD Model

Description

The Nexperia BUK664R6-40C,118 is an N-Channel MOSFET that comes in a D2PAK package.

  • Manufacturer: Nexperia
  • Package: D2PAK
  • Maximum Power Dissipation: 158W (Tc)
  • Drive Voltage: 10V
  • Drain-Source Breakdown Voltage: 40V
  • Continuous Drain Current: 100A (Tc) @ 25°C
  • Gate-Source Threshold Voltage: 2.8V @ 1mA
  • Maximum Gate Charge: 88nC @ 10V
  • Max Input Capacitance: 5200pF @ 25V
  • Maximum Gate-Source Voltage: ±16V
  • Maximum Rds On: 4.6 mOhm @ 25A, 10V
  • Temperature Range: -55°C to 175°C (TJ)
  • Packaging: Cut reel
  • Status: Balanced

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1603 $64.1221
16+ $7.5167 $120.2672
24+ $7.2811 $174.7464
33+ $7.0467 $232.5411
43+ $6.8122 $292.9246
57+ $6.1076 $348.1332
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess