EN
  • EN
  • DE

BUK6D120-60PX

Part No BUK6D120-60PX
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 60V 3A/8A 6DFN / P-Channel 60 V 3A (Ta), 8A (Tc) 2.3W (Ta), 15W (Tc) Surface Mount DFN2020MD-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101, TrenchMOS™
Package Tape & Reel
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 3A (Ta), 8A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 120mOhm @ 3A, 10V
Vgs(th) (Max) @ Id 3.2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 18 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 724 pF @ 30 V
Power Dissipation (Max) 2.3W (Ta), 15W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Supplier Device Package DFN2020MD-6
Package / Case 6-UDFN Exposed Pad
Base Product Number BUK6D120
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 1727-8337-6,934660343115,BUK6D120-60PX-ND,1727-8337-2,1727-8337-1
Standard Package 3,000
Win Source Part Number 1115682-BUK6D120-60PX
Ultra Librarian 3D Model Ultra Librarian BUK6D120-60PX CAD Model

Description

The Nexperia USA Inc. BUK6D120-60PX is a P-channel MOSFET transistor that is designed to provide high performance in a variety of applications, including power supplies, DC-DC converters, and motor control.

  • On-Resistance: 120 mOhm
  • Current Rating: 3 A
  • Operating Temperature Range: -55°C to 175°C
  • Package: 6-UDFN Exposed Pad
  • Popularity: Low
  • Supply and Demand: Limited

You May Also Be Interested in

Ampleon USA Inc.
RF MOSFET LDMOS 28V DFM6
Need more? Email Us
Infineon Technologies
N-Channel 100V 77A 100W Through Hole TO-220-3
Lowest to $0.9314
Infineon Technologies
MOSFETs N-Ch 80V 80A D2PAK-2 OptiMOS 3
Lowest to $2.9105
Infineon Technologies
BSC054N04NS G Infineon Technologies MOSFETs N-Ch 40V 81A TDSON-8 OptiMOS 3 datasheet, inventory, & pricing.
Lowest to $0.6345
Infineon Technologies
BSS192P H6327 Infineon Technologies MOSFETs P-Ch -250V -190mA SOT-89-3 datasheet, inventory, & pricing.
Lowest to $0.4366
Microchip Technology
RF MOSFET 50V M177
Need more? Email Us
Infineon Technologies
BSS315P H6327 Infineon Technologies MOSFETs P-Ch -30V -1.5A SOT-23-3 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
120V 237A 4V 375W 3mΩ@10V 1 N-channel N-Channel HSOF-8 Single FETs, MOSFETs RoHS
Lowest to $4.0747
Infineon Technologies
BSZ150N10LS3 G Infineon Technologies MOSFETs N-Ch 100V 40A TSDSON-8 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0612 $53.0600
105+ $0.9941 $104.3805
160+ $0.9605 $153.6800
225+ $0.8933 $200.9925
295+ $0.8598 $253.6410
365+ $0.8262 $301.5630
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 167,630 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess