EN
  • EN
  • DE

BUK7107-55ATE,118

Part No BUK7107-55ATE,118
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 55V 75A D2PAK / Trans MOSFET N-CH 55V 75A Automotive 5-Pin(4+Tab) D2PAK T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel package
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 55V
Current - Continuous Drain (Id) @ 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs 116nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 4500pF @ 25V
Vgs (Maximum) ±20V
FET Feature Temperature Sensing Diode
Power Dissipation (Maximum) 272W (Tc)
Rds On (Maximum) @ Id, Vgs 7 mOhm @ 50A, 10V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting SMD
Manufacturer Package SOT-426
Package TO-263-5, D2Pak (4 Leads + Tab), TO-263BB
Win Source Part Number 770650-BUK7107-55ATE,118
Popularity Medium
Supply and Demand Status Balance
Quantity per package 800
Family Name BUK7107-55ATE
Introduction Date May 24, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BUK7107-55ATE,118 CAD Model

Description

The Nexperia USA Inc. BUK7107-55ATE,118 is a TO-263-5, D2Pak (4 Leads + Tab), TO-263BB package, N-channel MOSFET with a temperature sensing diode. It has a continuous drain current of 75A (Tc) and a maximum power dissipation of 272W (Tc).

  • Package: TO-263-5, D2Pak (4 Leads + Tab), TO-263BB
  • Continuous Drain Current: 75A (Tc)
  • Power Dissipation: 272W (Tc)
  • Drive Voltage: 10V
  • Drain-Source Voltage: 55V
  • Series: BUK7107-55ATE

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0975 $62.9250
70+ $1.7210 $120.4700
105+ $1.6678 $175.1190
145+ $1.6135 $233.9575
190+ $1.5604 $296.4760
250+ $1.3987 $349.6750
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,140 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess