EN
  • EN
  • DE

BUK724R5-30C,118

Part No BUK724R5-30C,118
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 62nC @ 10V
Max Input Capacitance 3760pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 157W (Tc)
Maximum Rds On at Id,Vgs 4.5 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1025202-BUK724R5-30C,118
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BUK724R5-30C,118 CAD Model

Description

The Nexperia USA Inc. BUK724R5-30C,118 is a SMD (SMT) mounted N-Channel MOSFET.

  • Mounting Type: SMD (SMT)
  • Channel Type: N-Channel
  • Power Dissipation: 157W (Tc)
  • Temperature Range: -55°C to 175°C (TJ)
  • Drain-Source Breakdown Voltage: 30V
  • Continuous Drain Current: 75A (Tc)
  • Gate-Source Threshold Voltage: 4V @ 1mA
  • Gate Charge: 62nC @ 10V
  • Case/Package: DPAK
  • Product Category: Discrete Semiconductor Products
  • Popularity: Popular
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6824 $60.8712
31+ $3.8415 $119.0865
47+ $3.7226 $174.9622
65+ $3.6024 $234.1560
83+ $3.4823 $289.0309
111+ $3.1220 $346.5420
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess